Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S20PD8C XC17S20PD8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281455-XC17S20PD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Size: 200kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S20SO20C; XC17S20VOG8C; XC17S20SOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281455-XC17S20PD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Size: 200kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S20SO20C; XC17S20VOG8C; XC17S20SOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S20PD8C - 1281455-XC17S20PD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S20PD8C
1281455-XC17S20PD8C
Memory - Memory - Configuration Proms for FPGAs - XC17S20PD8C 1281455-XC17S20PD8C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281455-XC17S20PD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Size: 200kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S20SO20C; XC17S20VOG8C; XC17S20SOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281455-XC17S20PD8C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Size: 200kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): XC17S20SO20C; XC17S20VOG8C; XC17S20SOG8C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S20PD8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S20PD8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S20PD8C
IC PROM PROG C-TEMP 5V 8-DIP

IC PROM PROG C-TEMP 5V 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281455-XC17S20PD8C XC17S20PD8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S20PD8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details