Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S200APDG8C XC17S200APDG8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758476-XC17S200APDG8 C Packaging: Tube Memory Size: 2Mb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: XC17S200A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758476-XC17S200APDG8 C Packaging: Tube Memory Size: 2Mb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: XC17S200A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S200APDG8C - 758476-XC17S200APDG8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S200APDG8C
758476-XC17S200APDG8C
Memory - Memory - Configuration Proms for FPGAs - XC17S200APDG8C 758476-XC17S200APDG8C
Manufacturer: Xilinx Inc. Win Source Part Number: 758476-XC17S200APDG8 C Packaging: Tube Memory Size: 2Mb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: XC17S200A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Xilinx Inc.
Win Source Part Number: 758476-XC17S200APDG8C
Packaging: Tube
Memory Size: 2Mb
Programmable Type: OTP
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: XC17S200A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC17S200APDG8C
FPGA - Configuration Memory XC17S200APDG8C
FPGA - Configuration Memory

FPGA - Configuration Memory

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S200APDG8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S200APDG8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S200APDG8C
IC PROM SER 200K C-TEMP 8-DIP

IC PROM SER 200K C-TEMP 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758476-XC17S200APDG8C XC17S200APDG8C XC17S200APDG8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S200APDG8C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details