Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S200APD8C XC17S200APD8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728421-XC17S200APD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 2Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S200A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S200AVQ44C; XC17S200AVO8C; XC17S200AVOG8C; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728421-XC17S200APD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 2Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S200A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S200AVQ44C; XC17S200AVO8C; XC17S200AVOG8C; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S200APD8C - 728421-XC17S200APD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S200APD8C
728421-XC17S200APD8C
Memory - Memory - Configuration Proms for FPGAs - XC17S200APD8C 728421-XC17S200APD8C
Manufacturer: Xilinx Inc. Win Source Part Number: 728421-XC17S200APD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 2Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S200A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S200AVQ44C; XC17S200AVO8C; XC17S200AVOG8C; Introduction Date: May 10, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 728421-XC17S200APD8C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 2Mb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S200A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): XC17S200AVQ44C; XC17S200AVO8C; XC17S200AVOG8C;
Introduction Date: May 10, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 728421-XC17S200APD8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S200APD8C
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942966P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details