Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S10XLVO8C XC17S10XLVO8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939203-XC17S10XLVO8C Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC17S10XL Categories: Integrated Circuits (ICs) Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939203-XC17S10XLVO8C Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC17S10XL Categories: Integrated Circuits (ICs) Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S10XLVO8C - 939203-XC17S10XLVO8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S10XLVO8C
939203-XC17S10XLVO8C
Memory - Memory - Configuration Proms for FPGAs - XC17S10XLVO8C 939203-XC17S10XLVO8C
Manufacturer: Xilinx Inc. Win Source Part Number: 939203-XC17S10XLVO8C Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC17S10XL Categories: Integrated Circuits (ICs) Case / Package: 8-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Xilinx Inc.
Win Source Part Number: 939203-XC17S10XLVO8C
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XC17S10XL
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S10XLVO8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S10XLVO8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S10XLVO8C
IC 3V PROM SER 10K 8-SOIC

IC 3V PROM SER 10K 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939203-XC17S10XLVO8C XC17S10XLVO8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S10XLVO8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOP; Other; 8-TSOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details