Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S10VO8I XC17S10VO8I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799559-XC17S10VO8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 100kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S10 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC17S10SO20I; XC17S10PD8I; XC17S10PDG08I; XC17S10PDG8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799559-XC17S10VO8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 100kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S10 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC17S10SO20I; XC17S10PD8I; XC17S10PDG08I; XC17S10PDG8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S10VO8I - 799559-XC17S10VO8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S10VO8I
799559-XC17S10VO8I
Memory - Memory - Configuration Proms for FPGAs - XC17S10VO8I 799559-XC17S10VO8I
Manufacturer: Xilinx Inc. Win Source Part Number: 799559-XC17S10VO8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 100kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S10 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC17S10SO20I; XC17S10PD8I; XC17S10PDG08I; XC17S10PDG8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799559-XC17S10VO8I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 100kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S10
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSOP
Alternative Parts (Cross-Reference): XC17S10SO20I; XC17S10PD8I; XC17S10PDG08I; XC17S10PDG8I;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S10VO8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S10VO8I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S10VO8I
IC PROM SER 10K 8-SOIC

IC PROM SER 10K 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799559-XC17S10VO8I XC17S10VO8I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S10VO8I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details