Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S05PD8I XC17S05PD8I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281454-XC17S05PD8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 50kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S05VOG8I; XC17S05SO20I; XC17S05VO8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281454-XC17S05PD8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 50kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S05VOG8I; XC17S05SO20I; XC17S05VO8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S05PD8I - 1281454-XC17S05PD8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S05PD8I
1281454-XC17S05PD8I
Memory - Memory - Configuration Proms for FPGAs - XC17S05PD8I 1281454-XC17S05PD8I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281454-XC17S05PD8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 50kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17S05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17S05VOG8I; XC17S05SO20I; XC17S05VO8I; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281454-XC17S05PD8I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 50kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17S05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): XC17S05VOG8I; XC17S05SO20I; XC17S05VO8I;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S05PD8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S05PD8I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S05PD8I
IC PROM PROG I-TEMP 3.3V 8-DIP

IC PROM PROG I-TEMP 3.3V 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281454-XC17S05PD8I XC17S05PD8I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S05PD8I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-3 - 918406-EPF10K100BQC240-3 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details