Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC1765ELVO8C XC1765ELVO8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799554-XC1765ELVO8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 65kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC1765EL Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC1765ELPDG8C; XC1765ELPCG20C; XC1765ELPC20C; XC1765ELPD8C; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799554-XC1765ELVO8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 65kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC1765EL Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC1765ELPDG8C; XC1765ELPCG20C; XC1765ELPC20C; XC1765ELPD8C; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC1765ELVO8C - 799554-XC1765ELVO8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC1765ELVO8C
799554-XC1765ELVO8C
Memory - Memory - Configuration Proms for FPGAs - XC1765ELVO8C 799554-XC1765ELVO8C
Manufacturer: Xilinx Inc. Win Source Part Number: 799554-XC1765ELVO8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 65kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC1765EL Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSOP Alternative Parts (Cross-Reference): XC1765ELPDG8C; XC1765ELPCG20C; XC1765ELPC20C; XC1765ELPD8C; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799554-XC1765ELVO8C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 65kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC1765EL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSOP
Alternative Parts (Cross-Reference): XC1765ELPDG8C; XC1765ELPCG20C; XC1765ELPC20C; XC1765ELPD8C;
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC1765ELVO8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC1765ELVO8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC1765ELVO8C
IC 3V SER CFG PROM 65K 8-SOIC

IC 3V SER CFG PROM 65K 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799554-XC1765ELVO8C XC1765ELVO8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC1765ELVO8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details