Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC1736EPC20C XC1736EPC20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036581-XC1736EPC20C Packaging: Tube/Rail Memory Size: 36kb Programmable Type: OTP Family Name: XC1736E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC1736ESOG8C; XC1736ESO8C; XC1736EPD8C; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036581-XC1736EPC20C Packaging: Tube/Rail Memory Size: 36kb Programmable Type: OTP Family Name: XC1736E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC1736ESOG8C; XC1736ESO8C; XC1736EPD8C; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC1736EPC20C - 036581-XC1736EPC20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC1736EPC20C
036581-XC1736EPC20C
Memory - Memory - Configuration Proms for FPGAs - XC1736EPC20C 036581-XC1736EPC20C
Manufacturer: Xilinx Inc. Win Source Part Number: 036581-XC1736EPC20C Packaging: Tube/Rail Memory Size: 36kb Programmable Type: OTP Family Name: XC1736E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC1736ESOG8C; XC1736ESO8C; XC1736EPD8C; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 036581-XC1736EPC20C
Packaging: Tube/Rail
Memory Size: 36kb
Programmable Type: OTP
Family Name: XC1736E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): XC1736ESOG8C; XC1736ESO8C; XC1736EPD8C;
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC1736EPC20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC1736EPC20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC1736EPC20C
IC PROM SER C-TEMP 36K 20-PLCC

IC PROM SER C-TEMP 36K 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 036581-XC1736EPC20C XC1736EPC20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC1736EPC20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details