Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17256EPDG8C XC17256EPDG8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903534-XC17256EPDG8C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: XC17256E Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903534-XC17256EPDG8C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: XC17256E Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17256EPDG8C - 903534-XC17256EPDG8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17256EPDG8C
903534-XC17256EPDG8C
Memory - Memory - Configuration Proms for FPGAs - XC17256EPDG8C 903534-XC17256EPDG8C
Manufacturer: Xilinx Inc. Win Source Part Number: 903534-XC17256EPDG8C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: XC17256E Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Xilinx Inc.
Win Source Part Number: 903534-XC17256EPDG8C
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: XC17256E
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17256EPDG8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17256EPDG8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17256EPDG8C
IC PROM SERIAL 256K 8-DIP

IC PROM SERIAL 256K 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903534-XC17256EPDG8C XC17256EPDG8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17256EPDG8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PDIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details