Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8I XC17256EPD8I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845324-XC17256EPD8I Package: Tube Part Status: Obsolete Family Name: XC17256E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845324-XC17256EPD8I Package: Tube Part Status: Obsolete Family Name: XC17256E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8I - 845324-XC17256EPD8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8I
845324-XC17256EPD8I
Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8I 845324-XC17256EPD8I
Manufacturer: Xilinx Inc. Win Source Part Number: 845324-XC17256EPD8I Package: Tube Part Status: Obsolete Family Name: XC17256E Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Xilinx Inc.
Win Source Part Number: 845324-XC17256EPD8I
Package: Tube
Part Status: Obsolete
Family Name: XC17256E
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17256EPD8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17256EPD8I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17256EPD8I
IC PROM SER I-TEMP 256K 8-DIP

IC PROM SER I-TEMP 256K 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 845324-XC17256EPD8I XC17256EPD8I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details