Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8C XC17256EPD8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799547-XC17256EPD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Size: 256Kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17256E Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17256EVO8C; XC17256EVOG8C; XC17256EPCG20C; XC17256EPC20C; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799547-XC17256EPD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Size: 256Kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17256E Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17256EVO8C; XC17256EVOG8C; XC17256EPCG20C; XC17256EPC20C; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8C - 799547-XC17256EPD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8C
799547-XC17256EPD8C
Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8C 799547-XC17256EPD8C
Manufacturer: Xilinx Inc. Win Source Part Number: 799547-XC17256EPD8C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Size: 256Kb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17256E Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17256EVO8C; XC17256EVOG8C; XC17256EPCG20C; XC17256EPC20C; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799547-XC17256EPD8C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Size: 256Kb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17256E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): XC17256EVO8C; XC17256EVOG8C; XC17256EPCG20C; XC17256EPC20C;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17256EPD8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17256EPD8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17256EPD8C
IC SERIAL CFG PROM 256K 8-DIP

IC SERIAL CFG PROM 256K 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799547-XC17256EPD8C XC17256EPD8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17256EPD8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-1 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details