Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17128EPC20I XC17128EPC20I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799545-XC17128EPC20I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17128E Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): XC17128EPD8I; XC17128EPCG20I; XC17128EVOG8I; XC17128EVO8I; XC17128EPDG8I; Introduction Date: March 13, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799545-XC17128EPC20I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17128E Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): XC17128EPD8I; XC17128EPCG20I; XC17128EVOG8I; XC17128EVO8I; XC17128EPDG8I; Introduction Date: March 13, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17128EPC20I - 799545-XC17128EPC20I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17128EPC20I
799545-XC17128EPC20I
Memory - Memory - Configuration Proms for FPGAs - XC17128EPC20I 799545-XC17128EPC20I
Manufacturer: Xilinx Inc. Win Source Part Number: 799545-XC17128EPC20I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17128E Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): XC17128EPD8I; XC17128EPCG20I; XC17128EVOG8I; XC17128EVO8I; XC17128EPDG8I; Introduction Date: March 13, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799545-XC17128EPC20I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-LCC (J-Lead)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 128KB
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17128E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): XC17128EPD8I; XC17128EPCG20I; XC17128EVOG8I; XC17128EVO8I; XC17128EPDG8I;
Introduction Date: March 13, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17128EPC20I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17128EPC20I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17128EPC20I
IC PROM SER I-TEMP 128K 20-PLCC

IC PROM SER I-TEMP 128K 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799545-XC17128EPC20I XC17128EPC20I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17128EPC20I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details