Manufacturer: Xilinx Inc.
Win Source Part Number: 057535-XC17128EJC
Packaging: Tube/Rail
Memory Size: 128KB
Programmable Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC SERIAL CFG PROM 128K 20-PLCC Product overview: XC17128EJC from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-XC17128EJC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057535-XC17128EJC | 697-XC17128EJC |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - XC17128EJC | FPGA Programmable Logic Device |
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; Tube/Rail |