Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC1701PC20I XC1701PC20I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799542-XC1701PC20I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 1Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC1701 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): XC1701PCG20I; XC1701PD8I; XC1701PDG8I; XC1701SOG20I; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799542-XC1701PC20I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 1Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC1701 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): XC1701PCG20I; XC1701PD8I; XC1701PDG8I; XC1701SOG20I; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC1701PC20I - 799542-XC1701PC20I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC1701PC20I
799542-XC1701PC20I
Memory - Memory - Configuration Proms for FPGAs - XC1701PC20I 799542-XC1701PC20I
Manufacturer: Xilinx Inc. Win Source Part Number: 799542-XC1701PC20I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 1Mb Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC1701 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): XC1701PCG20I; XC1701PD8I; XC1701PDG8I; XC1701SOG20I; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799542-XC1701PC20I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-LCC (J-Lead)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 1Mb
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC1701
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): XC1701PCG20I; XC1701PD8I; XC1701PDG8I; XC1701SOG20I;
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC1701PC20I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC1701PC20I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC1701PC20I
IC PROM SER I-TEMP 1K 20-PLCC

IC PROM SER I-TEMP 1K 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799542-XC1701PC20I XC1701PC20I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC1701PC20I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-2 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details