Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105175-XC1701LSO20C
Mounting: SMD (SMT)
Interface: Serial
Number of Pins: 20
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105175-XC1701LSO20C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC1701LSO20C |