Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC1701LPD8C XC1701LPD8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057534-XC1701LPD8C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057534-XC1701LPD8C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC1701LPD8C - 057534-XC1701LPD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC1701LPD8C
057534-XC1701LPD8C
Memory - Memory - Configuration Proms for FPGAs - XC1701LPD8C 057534-XC1701LPD8C
Manufacturer: Xilinx Inc. Win Source Part Number: 057534-XC1701LPD8C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057534-XC1701LPD8C
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC1701LPD8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC1701LPD8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC1701LPD8C
IC 1 MB 3.3V SER CONF PROM 8-DIP

IC 1 MB 3.3V SER CONF PROM 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057534-XC1701LPD8C XC1701LPD8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC1701LPD8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PDIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details