Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 784-FCBGA (23x23)
| DigiKey | |
|---|---|
| Product Category | System on a Chip (SoC) |
| Product Number | 122-XAZU5EV-L1SFVC784I-ND |
| Product Name | System On Chip (SoC) |
| Processor Core | ARM |
| Interface | CAN; SPI; UART; USB |
| Package / Case | 784-BFBGA, FCBGA |
| Clock Frequency | 500 to 1200 MHz |