Manufacturer: Xilinx Inc.
Win Source Part Number: 712892-XA9572XL-15VQ
Series: XA9500XL XA
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 1600
Delay Time tpd(1) Max: 15.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XA9572XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): XA9572XL-15VQG44I;
Introduction Date: November 19, 1998
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 15.5NS 44VQFP
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
IC CPLD 72MC 15.5NS 44VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 712892-XA9572XL-15VQG44Q | XA9572XL-15VQG44Q-ND | XA9572XL-15VQG44Q | XA9572XL-15VQG44Q |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA9572XL-15VQG44Q | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 72 | |||
| System Gates | 1600 | |||
| Logic Cells / Logic Blocks | 4 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |