Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA9572XL-15TQG100I XA9572XL-15TQG100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799532-XA9572XL-15TQ G100I Series: XA9500XL XA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Number of I/O: 72 Programmable Type: In System Programmable Number of Gates: 1600 Delay Time tpd(1) Max: 15.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Family Name: XA9572XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XA9572XL-15TQG100Q; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799532-XA9572XL-15TQ G100I Series: XA9500XL XA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Number of I/O: 72 Programmable Type: In System Programmable Number of Gates: 1600 Delay Time tpd(1) Max: 15.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Family Name: XA9572XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XA9572XL-15TQG100Q; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA9572XL-15TQG100I - 799532-XA9572XL-15TQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA9572XL-15TQG100I
799532-XA9572XL-15TQG100I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA9572XL-15TQG100I 799532-XA9572XL-15TQG100I
Manufacturer: Xilinx Inc. Win Source Part Number: 799532-XA9572XL-15TQ G100I Series: XA9500XL XA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Number of I/O: 72 Programmable Type: In System Programmable Number of Gates: 1600 Delay Time tpd(1) Max: 15.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Family Name: XA9572XL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XA9572XL-15TQG100Q; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799532-XA9572XL-15TQG100I
Series: XA9500XL XA
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 72
Programmable Type: In System Programmable
Number of Gates: 1600
Delay Time tpd(1) Max: 15.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XA9572XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XA9572XL-15TQG100Q;
Introduction Date: November 19, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XA9572XL-15TQG100I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XA9572XL-15TQG100I-ND
CPLDs (Complex Programmable Logic Devices) XA9572XL-15TQG100I-ND
IC CPLD 72MC 15.5NS 100TQFP

IC CPLD 72MC 15.5NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XA9572XL-15TQG100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XA9572XL-15TQG100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XA9572XL-15TQG100I
IC CPLD 72MC 15.5NS 100TQFP

IC CPLD 72MC 15.5NS 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XA9572XL-15TQG100I
CPLD - Complex Programmable Logic Devices XA9572XL-15TQG100I
CPLD - Complex Programmable Logic Devices

CPLD - Complex Programmable Logic Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 799532-XA9572XL-15TQG100I XA9572XL-15TQG100I-ND XA9572XL-15TQG100I XA9572XL-15TQG100I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA9572XL-15TQG100I CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 72
System Gates 1600
Logic Cells / Logic Blocks 4
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data