Xilinx, Inc. System On Chip (SoC) XA7Z020-1CLG484Q

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Zynq®-7000 XA Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Zynq®-7000 XA Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-2017-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2017-ND
System On Chip (SoC) 122-2017-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Zynq®-7000 XA Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Zynq®-7000 XA Artix™-7 FPGA, 85K Logic Cells 667MHz 484-CSPBGA (19x19)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XA7Z020-1CLG484Q
845692-XA7Z020-1CLG484Q
Embedded - Embedded - System On Chip (SoC) - XA7Z020-1CLG484Q 845692-XA7Z020-1CLG484Q
Manufacturer: Xilinx Inc. Win Source Part Number: 845692-XA7Z020-1CLG4 84Q Series: Automotive, AEC-Q100, Zynq®-7000 XA Features: System On Chip (SOC) IC series Package: Tray Family Name: XA7Z020 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-2017, XA7Z020-1CLG484Q-ND

Manufacturer: Xilinx Inc.
Win Source Part Number: 845692-XA7Z020-1CLG484Q
Series: Automotive, AEC-Q100, Zynq®-7000 XA
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: XA7Z020
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-2017, XA7Z020-1CLG484Q-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XA7Z020-1CLG484Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XA7Z020-1CLG484Q
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XA7Z020-1CLG484Q
IC SOC CORTEX-A9 667MHZ 484BGA

IC SOC CORTEX-A9 667MHZ 484BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-2017-ND 845692-XA7Z020-1CLG484Q XA7Z020-1CLG484Q
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XA7Z020-1CLG484Q Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 484-LFBGA, CSPBGA Tray
Clock Frequency 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467T Digital Media System-on-Chip - TMS320DM6467TCUT1 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART
Clock Frequency 500 MHz
View Details
nRF54LS05B System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Interface SPI; UART; 3x SPI/UART/TWI, PWM, QDEC
Package / Case QFN48 with 37 GPIOs
RAM Size 0.0960 MB
View Details