Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA7A15T-1CSG324Q

Description
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XA7A15T-1CSG324Q-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA7A15T-1CSG324Q-ND
FPGAs (Field Programmable Gate Array) XA7A15T-1CSG324Q-ND
Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA

Automotive, AEC-Q100, Artix-7 XA Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318053-XA7A15T-1CSG324Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318053-XA7A15T-1CSG324Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318053-XA7A15T-1CSG324Q
Manufacturer: AMD Xilinx Win Source Part Number: 1318053-XA7A15T-1CSG 324Q Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 126 Mounting: Surface Mount Number of I/O: 210 Number of LABs/CLBs: 1300 Number of Logic Elements/Cells: 16640 Total RAM Bits: 921600 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XA7A15 RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318053-XA7A15T-1CSG324Q
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 126
Mounting: Surface Mount
Number of I/O: 210
Number of LABs/CLBs: 1300
Number of Logic Elements/Cells: 16640
Total RAM Bits: 921600
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XA7A15
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA7A15T-1CSG324Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA7A15T-1CSG324Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA7A15T-1CSG324Q
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA7A15T-1CSG324Q
FPGA - Field Programmable Gate Array XA7A15T-1CSG324Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XA7A15T-1CSG324Q-ND 1318053-XA7A15T-1CSG324Q XA7A15T-1CSG324Q XA7A15T-1CSG324Q
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 324-LFBGA, CSPBGA Other; 324-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details