Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA6SLX9-2FTG256I

Description
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XA6SLX9-2FTG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA6SLX9-2FTG256I-ND
FPGAs (Field Programmable Gate Array) XA6SLX9-2FTG256I-ND
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX9-2FTG256I - 799530-XA6SLX9-2FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX9-2FTG256I
799530-XA6SLX9-2FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX9-2FTG256I 799530-XA6SLX9-2FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 799530-XA6SLX9-2FTG2 56I Series: Automotive, AEC-Q100, Spartan-6 LX XA Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 186 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XA6SLX9 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): 10CL006YU256I7G; 10CL006YU256C8G; 10CL006ZU256I8G; 10CL006YU256C6G; Introduction Date: June 30, 2008 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799530-XA6SLX9-2FTG256I
Series: Automotive, AEC-Q100, Spartan-6 LX XA
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 186
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XA6SLX9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): 10CL006YU256I7G; 10CL006YU256C8G; 10CL006ZU256I8G; 10CL006YU256C6G;
Introduction Date: June 30, 2008
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA6SLX9-2FTG256I
FPGA - Field Programmable Gate Array XA6SLX9-2FTG256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX9-2FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA6SLX9-2FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA6SLX9-2FTG256I
IC FPGA 186 I/O 256FTBGA

IC FPGA 186 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XA6SLX9-2FTG256I-ND 799530-XA6SLX9-2FTG256I XA6SLX9-2FTG256I XA6SLX9-2FTG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX9-2FTG256I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details