Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA6SLX45-2FGG484Q

Description
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 316 2138112 43661 484-BBGA
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 316 2138112 43661 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-2148-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2148-ND
FPGAs (Field Programmable Gate Array) 122-2148-ND
Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 316 2138112 43661 484-BBGA

Automotive, AEC-Q100, Spartan®-6 LX XA Field Programmable Gate Array (FPGA) IC 316 2138112 43661 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX45-2FGG484Q - 903512-XA6SLX45-2FGG484Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX45-2FGG484Q
903512-XA6SLX45-2FGG484Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX45-2FGG484Q 903512-XA6SLX45-2FGG484Q
Manufacturer: Xilinx Inc. Win Source Part Number: 903512-XA6SLX45-2FGG 484Q Series: Automotive, AEC-Q100, Spartan®-6 LX XA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 316 2138112 43661 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 316 Family Name: XA6SLX45 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: XA6SLX45-2FGG484Q-ND , 122-2148

Manufacturer: Xilinx Inc.
Win Source Part Number: 903512-XA6SLX45-2FGG484Q
Series: Automotive, AEC-Q100, Spartan®-6 LX XA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 316 2138112 43661 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 316
Family Name: XA6SLX45
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: XA6SLX45-2FGG484Q-ND, 122-2148

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX45-2FGG484Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA6SLX45-2FGG484Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA6SLX45-2FGG484Q
IC FPGA 316 I/O 484FBGA

IC FPGA 316 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA6SLX45-2FGG484Q
FPGA - Field Programmable Gate Array XA6SLX45-2FGG484Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-2148-ND 903512-XA6SLX45-2FGG484Q XA6SLX45-2FGG484Q XA6SLX45-2FGG484Q
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX45-2FGG484Q Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BBGA Other; 484-FBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details