Xilinx, Inc. 1.2V FPGA Programmable Logic Device XA6SLX4-3CSG225Q

Description
FPGA XA Spartan-6 Family 3840 Cells 45nm (CMOS) Technology 1.2V 225-Pin CSBGA Product overview: XA6SLX4-3CSG225Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX4-3CSG225Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA XA Spartan-6 Family 3840 Cells 45nm (CMOS) Technology 1.2V 225-Pin CSBGA Product overview: XA6SLX4-3CSG225Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX4-3CSG225Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-XA6SLX4-3CSG225Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XA6SLX4-3CSG225Q
1.2V FPGA Programmable Logic Device 696-XA6SLX4-3CSG225Q
FPGA XA Spartan-6 Family 3840 Cells 45nm (CMOS) Technology 1.2V 225-Pin CSBGA Product overview: XA6SLX4-3CSG225Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX4-3CSG225Q can be used for catalog matching and distributor lookup.

FPGA XA Spartan-6 Family 3840 Cells 45nm (CMOS) Technology 1.2V 225-Pin CSBGA Product overview: XA6SLX4-3CSG225Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA6SLX4-3CSG225Q can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX4-3CSG225Q - 1007558-XA6SLX4-3CSG225Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX4-3CSG225Q
1007558-XA6SLX4-3CSG225Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX4-3CSG225Q 1007558-XA6SLX4-3CSG225Q
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007558-XA6SLX4-3CSG 225Q Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 225 Number of Logic Elements/Cells: 3840 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC6SLX4-2CSG225I; XC6SLX4-L1CSG225I; XC6SLX4-2CSG225C; LFEC3E-4QN208C; LFXP3C-3Q208C; LFEC3E-3QN208C; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 132 Number of Logic Blocks (LABs): 300 Max Operating Temperature: 125 °C Speed Grade: 3 Number of Registers: 4800

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007558-XA6SLX4-3CSG225Q
Operating Supply Voltage: 1.2 V
RAM Size: 27 kB
Number of Pins: 225
Number of Logic Elements/Cells: 3840
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC6SLX4-2CSG225I; XC6SLX4-L1CSG225I; XC6SLX4-2CSG225C; LFEC3E-4QN208C; LFXP3C-3Q208C; LFEC3E-3QN208C;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 132
Number of Logic Blocks (LABs): 300
Max Operating Temperature: 125 °C
Speed Grade: 3
Number of Registers: 4800

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA6SLX4-3CSG225Q
FPGA - Field Programmable Gate Array XA6SLX4-3CSG225Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XA6SLX4-3CSG225Q 1007558-XA6SLX4-3CSG225Q XA6SLX4-3CSG225Q
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA6SLX4-3CSG225Q FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 3840 3840
Registers 4800 4800
Pins 225 225
User I/Os 132 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF33C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details