Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA3S400A-4FTG256Q

Description
Automotive, AEC-Q100, Spartan®-3A XA Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Spartan®-3A XA Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XA3S400A-4FTG256Q-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA3S400A-4FTG256Q-ND
FPGAs (Field Programmable Gate Array) XA3S400A-4FTG256Q-ND
Automotive, AEC-Q100, Spartan®-3A XA Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Automotive, AEC-Q100, Spartan®-3A XA Field Programmable Gate Array (FPGA) IC 195 368640 8064 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400A-4FTG256Q - 1281378-XA3S400A-4FTG256Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400A-4FTG256Q
1281378-XA3S400A-4FTG256Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400A-4FTG256Q 1281378-XA3S400A-4FTG256Q
Manufacturer: Xilinx Inc. Win Source Part Number: 1281378-XA3S400A-4FT G256Q Mounting Style: SMD Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 368640 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: XA3S400A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 195 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281378-XA3S400A-4FTG256Q
Mounting Style: SMD
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 368640
Number of Gates: 400000
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: XA3S400A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 195
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400A-4FTG256Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA3S400A-4FTG256Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S400A-4FTG256Q
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S400A-4FTG256Q
FPGA - Field Programmable Gate Array XA3S400A-4FTG256Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XA3S400A-4FTG256Q-ND 1281378-XA3S400A-4FTG256Q XA3S400A-4FTG256Q XA3S400A-4FTG256Q
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400A-4FTG256Q Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA
Pins 256
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details