Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA3S400-4FGG456I

Description
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 264 294912 8064 456-BBGA
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 264 294912 8064 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XA3S400-4FGG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA3S400-4FGG456I-ND
FPGAs (Field Programmable Gate Array) XA3S400-4FGG456I-ND
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 264 294912 8064 456-BBGA

Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 264 294912 8064 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400-4FGG456I - 903510-XA3S400-4FGG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400-4FGG456I
903510-XA3S400-4FGG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400-4FGG456I 903510-XA3S400-4FGG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 903510-XA3S400-4FGG4 56I Series: Automotive, AEC-Q100, Spartan®-3 XA Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 264 294912 8064 456-BBGA Package: 456-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 264 Family Name: XA3S400 Categories: Integrated Circuits (ICs) Case / Package: 456-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903510-XA3S400-4FGG456I
Series: Automotive, AEC-Q100, Spartan®-3 XA
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 264 294912 8064 456-BBGA
Package: 456-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 264
Family Name: XA3S400
Categories: Integrated Circuits (ICs)
Case / Package: 456-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC FPGA 264 I/O 456FBGA - 903-XA3S400-4FGG456I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 264 I/O 456FBGA
903-XA3S400-4FGG456I
IC FPGA 264 I/O 456FBGA 903-XA3S400-4FGG456I
IC FPGA 264 I/O 456FBGA

IC FPGA 264 I/O 456FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400-4FGG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA3S400-4FGG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S400-4FGG456I
IC FPGA 264 I/O 456FBGA

IC FPGA 264 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S400-4FGG456I
FPGA - Field Programmable Gate Array XA3S400-4FGG456I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XA3S400-4FGG456I-ND 903510-XA3S400-4FGG456I 903-XA3S400-4FGG456I XA3S400-4FGG456I XA3S400-4FGG456I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S400-4FGG456I IC FPGA 264 I/O 456FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 456-BBGA Other; 456-FBGA (23x23) Other; 456-BBGA
Pins 456 456
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details