Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100Q XA3S250E-4VQG100Q

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281376-XA3S250E-4VQ G100Q Mounting Style: SMD Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: XA3S250E Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 66 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281376-XA3S250E-4VQ G100Q Mounting Style: SMD Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: XA3S250E Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 66 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100Q - 1281376-XA3S250E-4VQG100Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100Q
1281376-XA3S250E-4VQG100Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100Q 1281376-XA3S250E-4VQG100Q
Manufacturer: Xilinx Inc. Win Source Part Number: 1281376-XA3S250E-4VQ G100Q Mounting Style: SMD Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: XA3S250E Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 66 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281376-XA3S250E-4VQG100Q
Mounting Style: SMD
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: XA3S250E
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 66
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100Q-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA3S250E-4VQG100Q-ND
FPGAs (Field Programmable Gate Array) XA3S250E-4VQG100Q-ND
Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S250E-4VQG100Q
FPGA - Field Programmable Gate Array XA3S250E-4VQG100Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA3S250E-4VQG100Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S250E-4VQG100Q
IC FPGA 66 I/O 100VQFP

IC FPGA 66 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281376-XA3S250E-4VQG100Q XA3S250E-4VQG100Q-ND XA3S250E-4VQG100Q XA3S250E-4VQG100Q
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100Q FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000
Logic Cells / Logic Blocks 5508
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details