Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA3S250E-4VQG100I

Description
Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA3S250E-4VQG100I-ND
FPGAs (Field Programmable Gate Array) XA3S250E-4VQG100I-ND
Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 66 221184 5508 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100I - 1281375-XA3S250E-4VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100I
1281375-XA3S250E-4VQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100I 1281375-XA3S250E-4VQG100I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281375-XA3S250E-4VQ G100I Series: Automotive, AEC-Q100, Spartan-3E XA Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 66 Number of LABs/CLBs: 612 Number of Logic Elements/Cells: 5508 Total RAM Bits: 221184 Number of Gates: 250000 Family Name: XA3S250E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-VQFP (14x14) Alternative Parts (Cross-Reference): LFEC1E-3T100C; LFEC1E-3T100IES; LFEC1E-4T100I; Introduction Date: August 29, 2007 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281375-XA3S250E-4VQG100I
Series: Automotive, AEC-Q100, Spartan-3E XA
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 66
Number of LABs/CLBs: 612
Number of Logic Elements/Cells: 5508
Total RAM Bits: 221184
Number of Gates: 250000
Family Name: XA3S250E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): LFEC1E-3T100C; LFEC1E-3T100IES; LFEC1E-4T100I;
Introduction Date: August 29, 2007
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA3S250E-4VQG100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S250E-4VQG100I
IC FPGA 66 I/O 100VQFP

IC FPGA 66 I/O 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S250E-4VQG100I
FPGA - Field Programmable Gate Array XA3S250E-4VQG100I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XA3S250E-4VQG100I-ND 1281375-XA3S250E-4VQG100I XA3S250E-4VQG100I XA3S250E-4VQG100I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4VQG100I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type TQFP; Other; 100-TQFP QFP; TQFP
Pins 100
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details