Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4TQG144I XA3S250E-4TQG144I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170123-XA3S250E-4TQ G144I Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 144 Number of Logic Elements/Cells: 5508 Number of Gates: 250000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: LQFP Alternative Parts (Cross-Reference): XA3S250E4TQG144I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 108 Number of Logic Blocks (LABs): 612 Max Operating Temperature: 100 °C Speed Grade: 4
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170123-XA3S250E-4TQ G144I Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 144 Number of Logic Elements/Cells: 5508 Number of Gates: 250000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: LQFP Alternative Parts (Cross-Reference): XA3S250E4TQG144I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 108 Number of Logic Blocks (LABs): 612 Max Operating Temperature: 100 °C Speed Grade: 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4TQG144I - 1170123-XA3S250E-4TQG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4TQG144I
1170123-XA3S250E-4TQG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4TQG144I 1170123-XA3S250E-4TQG144I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170123-XA3S250E-4TQ G144I Operating Supply Voltage: 1.2 V RAM Size: 27 kB Number of Pins: 144 Number of Logic Elements/Cells: 5508 Number of Gates: 250000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: LQFP Alternative Parts (Cross-Reference): XA3S250E4TQG144I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 108 Number of Logic Blocks (LABs): 612 Max Operating Temperature: 100 °C Speed Grade: 4

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170123-XA3S250E-4TQG144I
Operating Supply Voltage: 1.2 V
RAM Size: 27 kB
Number of Pins: 144
Number of Logic Elements/Cells: 5508
Number of Gates: 250000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: LQFP
Alternative Parts (Cross-Reference): XA3S250E4TQG144I;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 108
Number of Logic Blocks (LABs): 612
Max Operating Temperature: 100 °C
Speed Grade: 4

Buy Now
572MHz 1.2V FPGA Programmable Logic Device - 696-XA3S250E-4TQG144I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
572MHz 1.2V FPGA Programmable Logic Device
696-XA3S250E-4TQG144I
572MHz 1.2V FPGA Programmable Logic Device 696-XA3S250E-4TQG144I
FPGA XA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm Technology 1.2V 144-Pin TQFP Product overview: XA3S250E-4TQG144I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S250E-4TQG144 I can be used for catalog matching and distributor lookup.

FPGA XA Spartan-3E Family 250K Gates 5508 Cells 572MHz 90nm Technology 1.2V 144-Pin TQFP Product overview: XA3S250E-4TQG144I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S250E-4TQG144I can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S250E-4TQG144I
FPGA - Field Programmable Gate Array XA3S250E-4TQG144I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1170123-XA3S250E-4TQG144I 696-XA3S250E-4TQG144I XA3S250E-4TQG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S250E-4TQG144I 572MHz 1.2V FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 250000 250000
Logic Cells / Logic Blocks 5508 5508
Package Type QFP; Other; LQFP Other; LQFP
Pins 144 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC672-1 - 870502-EP20K200EFC672-1 - Win Source Electronics
Specs
Package Type Other; 672-FBGA (27x27)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details