Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S200A-4FTG256Q XA3S200A-4FTG256Q

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939193-XA3S200A-4FTG 256Q Series: Automotive, AEC-Q100, Spartan®-3A XA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 195 Family Name: XA3S200 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939193-XA3S200A-4FTG 256Q Series: Automotive, AEC-Q100, Spartan®-3A XA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 195 Family Name: XA3S200 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S200A-4FTG256Q - 939193-XA3S200A-4FTG256Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S200A-4FTG256Q
939193-XA3S200A-4FTG256Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S200A-4FTG256Q 939193-XA3S200A-4FTG256Q
Manufacturer: Xilinx Inc. Win Source Part Number: 939193-XA3S200A-4FTG 256Q Series: Automotive, AEC-Q100, Spartan®-3A XA Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 195 Family Name: XA3S200 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939193-XA3S200A-4FTG256Q
Series: Automotive, AEC-Q100, Spartan®-3A XA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 195
Family Name: XA3S200
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XA3S200A-4FTG256Q-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA3S200A-4FTG256Q-ND
FPGAs (Field Programmable Gate Array) XA3S200A-4FTG256Q-ND
Automotive, AEC-Q100, Spartan®-3A XA Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Automotive, AEC-Q100, Spartan®-3A XA Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA3S200A-4FTG256Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA3S200A-4FTG256Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S200A-4FTG256Q
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S200A-4FTG256Q
FPGA - Field Programmable Gate Array XA3S200A-4FTG256Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939193-XA3S200A-4FTG256Q XA3S200A-4FTG256Q-ND XA3S200A-4FTG256Q XA3S200A-4FTG256Q
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S200A-4FTG256Q FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details