Manufacturer: Xilinx Inc.
Win Source Part Number: 903509-XA3S200-4PQG2
Series: Automotive, AEC-Q100, Spartan®-3 XA
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 141
Part Status: Obsolete
Family Name: XA3S200
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 141 221184 4320 208-BFQFP
IC FPGA 141 I/O 208QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 903509-XA3S200-4PQG208I | XA3S200-4PQG208I-ND | XA3S200-4PQG208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S200-4PQG208I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | QFP |