Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 376 663552 33192 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 051390-XA3S1600E-4FG
Mounting: SMD (SMT)
Number of I/O: 376
Number of LABs/CLBs: 3688
Number of Logic Elements/Cells: 33192
Total RAM Bits: 663552
Number of Gates: 1600000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array
IC FPGA 376 I/O 484FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XA3S1600E-4FGG484Q-ND | 051390-XA3S1600E-4FGG484Q | XA3S1600E-4FGG484Q | XA3S1600E-4FGG484Q |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1600E-4FGG484Q | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |