Automotive, AEC-Q100, Spartan®-3E XA Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281373-XA3S1200E-4F
Mounting Style: SMD
Number of LABs/CLBs: 8672
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: XA3S1200E
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 190
Supply Voltage (V): 1.14V ~ 1.26V
FPGA - Field Programmable Gate Array
IC FPGA 190 I/O 256FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XA3S1200E-4FTG256Q-ND | 1281373-XA3S1200E-4FTG256Q | XA3S1200E-4FTG256Q | XA3S1200E-4FTG256Q |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1200E-4FTG256Q | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | |||
| Pins | 256 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |