Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
XILINX, INC.
XA3S1200E-4FTG256Q --
Xilinx, Inc.
XA3S1200E-4FTG256Q
Description
XA3S1200E - 1200K Gates, XA Spartan-3E Automotive FPGA
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
XA3S1200E - 1200K Gates, XA Spartan-3E Automotive FPGA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
XA3S1200E-4FTG256Q
XA3S1200E-4FTG256Q
XA3S1200E - 1200K Gates, XA Spartan-3E Automotive FPGA
XA3S1200E - 1200K Gates, XA Spartan-3E Automotive FPGA
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Logic Gates
Product Number
XA3S1200E-4FTG256Q
IC Package Type
BGA; Other; FTBGA256
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic IC
54HC113J/B
Specs
IC Package Type
Other; Bulk
View Details
Nexperia B.V.
Gates and Inverters
74AHC3G04DP-Q100H
Specs
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
3
View Details
4
suppliers
Texas Instruments
DIP Logic IC
100150DC
Specs
Logic Family
100K
Operating Temperature
0 C (32 F)
View Details
2
suppliers
RS Components, Ltd.
Logic Gates
7989001
Specs
Gate Type
AND; And
Supply Voltage
6 v
Logic Family
And
View Details