Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132Q XA3S100E-4CPG132Q

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026765-XA3S100E-4CP G132Q Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 132 Number of Logic Elements/Cells: 2160 Number of Gates: 100000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 83 Number of Logic Blocks (LABs): 240 Speed Grade: 4
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026765-XA3S100E-4CP G132Q Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 132 Number of Logic Elements/Cells: 2160 Number of Gates: 100000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 83 Number of Logic Blocks (LABs): 240 Speed Grade: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132Q - 1026765-XA3S100E-4CPG132Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132Q
1026765-XA3S100E-4CPG132Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132Q 1026765-XA3S100E-4CPG132Q
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026765-XA3S100E-4CP G132Q Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 132 Number of Logic Elements/Cells: 2160 Number of Gates: 100000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 83 Number of Logic Blocks (LABs): 240 Speed Grade: 4

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026765-XA3S100E-4CPG132Q
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 9 kB
Number of Pins: 132
Number of Logic Elements/Cells: 2160
Number of Gates: 100000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 83
Number of Logic Blocks (LABs): 240
Speed Grade: 4

Buy Now
572MHz 1.2V BGA FPGA Programmable Logic Device - 696-XA3S100E-4CPG132Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
572MHz 1.2V BGA FPGA Programmable Logic Device
696-XA3S100E-4CPG132Q
572MHz 1.2V BGA FPGA Programmable Logic Device 696-XA3S100E-4CPG132Q
FPGA XA Spartan-3E Family 100K Gates 2160 Cells 572MHz 90nm Technology 1.2V 132-Pin CS-BGA Product overview: XA3S100E-4CPG132Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S100E-4CPG132 Q can be used for catalog matching and distributor lookup.

FPGA XA Spartan-3E Family 100K Gates 2160 Cells 572MHz 90nm Technology 1.2V 132-Pin CS-BGA Product overview: XA3S100E-4CPG132Q from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S100E-4CPG132Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1026765-XA3S100E-4CPG132Q 696-XA3S100E-4CPG132Q
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132Q 572MHz 1.2V BGA FPGA Programmable Logic Device
System Gates 100000 100000
Logic Cells / Logic Blocks 2160 2160
Package Type Other; TFBGA Other; TFBGA
Pins 132 132
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-3 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details