Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA3S1000-4FGG456Q

Description
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XA3S1000-4FGG456Q-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA3S1000-4FGG456Q-ND
FPGAs (Field Programmable Gate Array) XA3S1000-4FGG456Q-ND
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA

Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1000-4FGG456Q - 799527-XA3S1000-4FGG456Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1000-4FGG456Q
799527-XA3S1000-4FGG456Q
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1000-4FGG456Q 799527-XA3S1000-4FGG456Q
Manufacturer: Xilinx Inc. Win Source Part Number: 799527-XA3S1000-4FGG 456Q Series: Automotive, AEC-Q100, Spartan-3 XA Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 333 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XA3S1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Introduction Date: April 09, 2002 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799527-XA3S1000-4FGG456Q
Series: Automotive, AEC-Q100, Spartan-3 XA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 333
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Family Name: XA3S1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Introduction Date: April 09, 2002
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1000-4FGG456Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA3S1000-4FGG456Q
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA3S1000-4FGG456Q
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S1000-4FGG456Q
FPGA - Field Programmable Gate Array XA3S1000-4FGG456Q
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XA3S1000-4FGG456Q-ND 799527-XA3S1000-4FGG456Q XA3S1000-4FGG456Q XA3S1000-4FGG456Q
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1000-4FGG456Q Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 456-BBGA
Pins 456
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-15 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 71.4 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
3 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details