Manufacturer: Xilinx Inc.
Win Source Part Number: 057531-XA3S1000-4FGG
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Automotive, AEC-Q100, Spartan®-3 XA Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA
IC FPGA 333 I/O 456FBGA
IC FPGA 333 I/O 456FBGA
FPGA - Field Programmable Gate Array CONNECT EBOM
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057531-XA3S1000-4FGG456I | XA3S1000-4FGG456I-ND | XA3S1000-4FGG456I | 903-XA3S1000-4FGG456I | XA3S1000-4FGG456I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S1000-4FGG456I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 333 I/O 456FBGA | FPGA - Field Programmable Gate Array |
| System Gates | 1.00E6 | 1.00E6 | |||
| Logic Cells / Logic Blocks | 17280 | 17280 | |||
| Package Type | Other; 456-FBGA (23x23) | Other; 456-BBGA | Other; 456-BBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |