Xilinx, Inc. FPGAs (Field Programmable Gate Array) XA2S200E-6FT256I

Description
Automotive, AEC-Q100, Spartan®-IIE XA Field Programmable Gate Array (FPGA) IC 182 57344 5292 256-LBGA
Request a Quote Datasheet
Description
Automotive, AEC-Q100, Spartan®-IIE XA Field Programmable Gate Array (FPGA) IC 182 57344 5292 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XA2S200E-6FT256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XA2S200E-6FT256I-ND
FPGAs (Field Programmable Gate Array) XA2S200E-6FT256I-ND
Automotive, AEC-Q100, Spartan®-IIE XA Field Programmable Gate Array (FPGA) IC 182 57344 5292 256-LBGA

Automotive, AEC-Q100, Spartan®-IIE XA Field Programmable Gate Array (FPGA) IC 182 57344 5292 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA2S200E-6FT256I - 214029-XA2S200E-6FT256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA2S200E-6FT256I
214029-XA2S200E-6FT256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA2S200E-6FT256I 214029-XA2S200E-6FT256I
Manufacturer: Xilinx Inc. Win Source Part Number: 214029-XA2S200E-6FT2 56I Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214029-XA2S200E-6FT256I
Mounting: SMD (SMT)
Number of I/O: 182
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XA2S200E-6FT256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XA2S200E-6FT256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XA2S200E-6FT256I
IC FPGA 182 I/O 256FTBGA

IC FPGA 182 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XA2S200E-6FT256I-ND 214029-XA2S200E-6FT256I XA2S200E-6FT256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA2S200E-6FT256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17)
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details