IC CPLD 64MC 6.7NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 1118428-XA2C64A-8VQG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: XA2C64A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): M4-64/32-12VNC; M4-64/32-10VI; M4A3-64/32-55VC ; M4A3-64/32-55VNC;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
CPLD - Complex Programmable Logic Devices XA2C64A-8VQG44Q
IC CPLD 64MC 6.7NS 44VQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XA2C64A-8VQG44Q-ND | 1118428-XA2C64A-8VQG44Q | XA2C64A-8VQG44Q | XA2C64A-8VQG44Q |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C64A-8VQG44Q | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | TQFP; Other; 44-TQFP | QFP; Other; 44-VQFP (10x10) | QFP; TQFP | |
| Pins | 44 | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |