Xilinx, Inc. Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XA2C64A-7VQG44I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1321770-XA2C64A-7VQG 44I Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices) Packaging: Tray Standard Package: 160 Mounting: Surface Mount Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7 ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Supplier Device Package: 44-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XA2C64 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1321770-XA2C64A-7VQG 44I Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices) Packaging: Tray Standard Package: 160 Mounting: Surface Mount Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7 ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Supplier Device Package: 44-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XA2C64 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1321770-XA2C64A-7VQG44I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1321770-XA2C64A-7VQG44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1321770-XA2C64A-7VQG44I
Manufacturer: AMD Xilinx Win Source Part Number: 1321770-XA2C64A-7VQG 44I Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices) Packaging: Tray Standard Package: 160 Mounting: Surface Mount Number of I/O: 33 Programmable Type: In System Programmable Number of Gates: 1500 Delay Time tpd(1) Max: 6.7 ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Supplier Device Package: 44-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XA2C64 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1321770-XA2C64A-7VQG44I
Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Number of I/O: 33
Programmable Type: In System Programmable
Number of Gates: 1500
Delay Time tpd(1) Max: 6.7 ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Supplier Device Package: 44-VQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XA2C64
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XA2C64A-7VQG44I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XA2C64A-7VQG44I-ND
CPLDs (Complex Programmable Logic Devices) XA2C64A-7VQG44I-ND
IC CPLD 64MC 6.7NS 44VQFP

IC CPLD 64MC 6.7NS 44VQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XA2C64A-7VQG44I
CPLD - Complex Programmable Logic Devices XA2C64A-7VQG44I
CPLD - Complex Programmable Logic Devices AUTOMOTIVE

CPLD - Complex Programmable Logic Devices AUTOMOTIVE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C64A-7VQG44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XA2C64A-7VQG44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XA2C64A-7VQG44I
IC CPLD 64MC 6.7NS 44VQFP

IC CPLD 64MC 6.7NS 44VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1321770-XA2C64A-7VQG44I XA2C64A-7VQG44I-ND XA2C64A-7VQG44I XA2C64A-7VQG44I
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64
System Gates 1500
Logic Cells / Logic Blocks 4
Package Type QFP; TQFP; Other; 44-TQFP TQFP; Other; 44-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data