Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XA2C256-8VQG100Q

Description
IC CPLD 256MC 7NS 100VQFP
Request a Quote Datasheet
Description
IC CPLD 256MC 7NS 100VQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 122-2271-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-2271-ND
CPLDs (Complex Programmable Logic Devices) 122-2271-ND
IC CPLD 256MC 7NS 100VQFP

IC CPLD 256MC 7NS 100VQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C256-8VQG100Q - 1281370-XA2C256-8VQG100Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C256-8VQG100Q
1281370-XA2C256-8VQG100Q
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C256-8VQG100Q 1281370-XA2C256-8VQG100Q
Manufacturer: Xilinx Inc. Win Source Part Number: 1281370-XA2C256-8VQG 100Q Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 6000 Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.7V ~ 1.9V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: XA2C256 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 80

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281370-XA2C256-8VQG100Q
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 6000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7V ~ 1.9V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: XA2C256
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 80

Buy Now
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C256-8VQG100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XA2C256-8VQG100Q
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XA2C256-8VQG100Q
IC CPLD 256MC 7NS 100VQFP

IC CPLD 256MC 7NS 100VQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XA2C256-8VQG100Q
CPLD - Complex Programmable Logic Devices XA2C256-8VQG100Q
CPLD - Complex Programmable Logic Devices XA2C256-8VQG100Q

CPLD - Complex Programmable Logic Devices XA2C256-8VQG100Q

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 122-2271-ND 1281370-XA2C256-8VQG100Q XA2C256-8VQG100Q XA2C256-8VQG100Q
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C256-8VQG100Q Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP QFP; TQFP
Pins 100
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BLC44-7 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 36 pins
Propagation Delay 7.5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JC68-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 68-LCC (J-Lead)
Pins 68
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV15QI160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers