Manufacturer: Xilinx Inc.
Win Source Part Number: 939192-XA2C128-8CPG1
Series: CoolRunner II
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: Tray
Package: 132-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 100
Family Name: XA2C128
Categories: Integrated Circuits (ICs)
Case / Package: 132-CSPBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 128MC 7NS 132CSPBGA
IC CPLD 128MC 7NS 132CSBGA
CPLD - Complex Programmable Logic Devices XA2C128-8CPG132Q
IC CPLD 128MC 7NS 132CSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 939192-XA2C128-8CPG132Q | XA2C128-8CPG132Q-ND | XA2C128-8CPG132Q | XA2C128-8CPG132Q | 903-XA2C128-8CPG132Q |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C128-8CPG132Q | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | IC CPLD 128MC 7NS 132CSBGA |
| Package Type | Other; 132-CSPBGA (8x8) | Other; 132-TFBGA, CSPBGA | PBGA | Other; 132-TFBGA, CSPBGA | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Features | In-system Programmability | ||||
| Pins | 132 | 132 | |||
| Macrocells | 128 |