Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XA2C128-7CPG132I

Description
IC CPLD 128MC 7NS 132CSPBGA
Request a Quote Datasheet
Description
IC CPLD 128MC 7NS 132CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XA2C128-7CPG132I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XA2C128-7CPG132I-ND
CPLDs (Complex Programmable Logic Devices) XA2C128-7CPG132I-ND
IC CPLD 128MC 7NS 132CSPBGA

IC CPLD 128MC 7NS 132CSPBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C128-7CPG132I - 799525-XA2C128-7CPG132I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C128-7CPG132I
799525-XA2C128-7CPG132I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C128-7CPG132I 799525-XA2C128-7CPG132I
Manufacturer: Xilinx Inc. Win Source Part Number: 799525-XA2C128-7CPG1 32I Series: CoolRunner II Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 132-TFBGA, CSPBGA Mounting: SMD Number of I/O: 100 Programmable Type: In System Programmable Number of Gates: 3000 Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.7 V ~ 1.9 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: XA2C128 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CSPBGA (8x8) Alternative Parts (Cross-Reference): ATF1508RE-5CX132; LC4128ZE-7UMCN132I; ATF1508RE-7CU132; ATF1508BE-5CX132; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799525-XA2C128-7CPG132I
Series: CoolRunner II
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 132-TFBGA, CSPBGA
Mounting: SMD
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 3000
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: XA2C128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): ATF1508RE-5CX132; LC4128ZE-7UMCN132I; ATF1508RE-7CU132; ATF1508BE-5CX132;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C128-7CPG132I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XA2C128-7CPG132I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XA2C128-7CPG132I
IC CPLD 128MC 7NS 132CSBGA

IC CPLD 128MC 7NS 132CSBGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XA2C128-7CPG132I
CPLD - Complex Programmable Logic Devices XA2C128-7CPG132I
CPLD - Complex Programmable Logic Devices XA2C128-7CPG132I

CPLD - Complex Programmable Logic Devices XA2C128-7CPG132I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XA2C128-7CPG132I-ND 799525-XA2C128-7CPG132I XA2C128-7CPG132I XA2C128-7CPG132I
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XA2C128-7CPG132I Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type Other; 132-TFBGA, CSPBGA PBGA
Pins 132
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-25PC-ND - DigiKey
Specs
Features One Time Programmable
Package Type Other; "40-DIP (0.600"", 15.24mm)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15SI-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers