Manufacturer: Xilinx Inc.
Win Source Part Number: 062339-R3064XL-10CP5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 48
Programmable Type: In System Programmable (min 1K program/erase cycles)
Number of Gates: 1500
Delay Time tpd(1) Max: 9.1ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 56-CSBGA (6x6)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 9.1NS 56CSP Product overview: R3064XL-10CP56C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-R3064XL-10CP56C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 062339-R3064XL-10CP56C | 695-R3064XL-10CP56C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - R3064XL-10CP56C | CPLD Programmable Logic Device |
| Macrocells | 64 | 64 |
| System Gates | 1500 | 1500 |
| Logic Cells / Logic Blocks | 4 | |
| Package Type | Other; 56-CSBGA (6x6) | Other; Tray |