Xilinx, Inc. Eval Board, Spartan-6 Fpga; Silicon Manufacturer Amd Xilinx EK-S6-SP601-G

Description
EVAL BOARD, SPARTAN-6 FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Spartan-6; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XC6SLX16-CSG3 24-2C; Product Range:- RoHS Compliant: Yes
Description
EVAL BOARD, SPARTAN-6 FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Spartan-6; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XC6SLX16-CSG3 24-2C; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spartan-6 FPGA SP601 Evaluation Kit is designed for entry-level development and evaluation of the Spartan-6 family of FPGAs. It features the XC6LX16-CS324 FPGA and provides a comprehensive environment for developing applications that require advanced functionalities such as Ethernet and DDR2 memory integration. The kit includes essential components such as the ISE Design Suite WebPACK Edition, which encompasses design analysis tools and reference designs, facilitating a streamlined development process. The SP601 board is equipped with a variety of features including a DDR2 memory interface, FMC connector for scalability, USB JTAG download port, and multiple user I/O options. It also comes with a universal power supply and necessary cables, making it ready for immediate use. The inclusion of preverified reference designs and documentation aids in accelerating the design process, making it suitable for projects in consumer, infotainment, and other cost-sensitive applications.

Datasheet Summary
Powered by GS/AI

The Spartan-6 FPGA SP601 Evaluation Kit is designed for entry-level development and evaluation of the Spartan-6 family of FPGAs. It features the XC6LX16-CS324 FPGA and provides a comprehensive environment for developing applications that require advanced functionalities such as Ethernet and DDR2 memory integration. The kit includes essential components such as the ISE Design Suite WebPACK Edition, which encompasses design analysis tools and reference designs, facilitating a streamlined development process. The SP601 board is equipped with a variety of features including a DDR2 memory interface, FMC connector for scalability, USB JTAG download port, and multiple user I/O options. It also comes with a universal power supply and necessary cables, making it ready for immediate use. The inclusion of preverified reference designs and documentation aids in accelerating the design process, making it suitable for projects in consumer, infotainment, and other cost-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Eval Board, Spartan-6 Fpga; Silicon Manufacturer Amd Xilinx - 32AC9661 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Spartan-6 Fpga; Silicon Manufacturer Amd Xilinx
32AC9661
Eval Board, Spartan-6 Fpga; Silicon Manufacturer Amd Xilinx 32AC9661
EVAL BOARD, SPARTAN-6 FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Spartan-6; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XC6SLX16-CSG3 24-2C; Product Range:- RoHS Compliant: Yes

EVAL BOARD, SPARTAN-6 FPGA; Silicon Manufacturer:Xilinx; No. of Bits:-; Silicon Family Name:Spartan-6; Core Architecture:FPGA; Core Sub-Architecture:-; Silicon Core Number:XC6SLX16-CSG324-2C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 32AC9661
Product Name Eval Board, Spartan-6 Fpga; Silicon Manufacturer Amd Xilinx
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Clock & Timer Development Tools - 2576779 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 223-1786-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers
RF, RFID, Wireless Evaluation Boards - BGS12PL6BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SPDT)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details