Wireless sensors have unique power signatures that put a strain on regular batteries. With the increase in intelligent sensing, sensors can capture and analyze machine signatures, monitor for alarms and environment, be network aware and transmit to customers networks. This results in power requirements ranging from small current drains (<1mA) when monitoring to large pulses (150mA to 250mA for WiFi) when transmitting, dropping battery output voltages to unusable levels in undetermined times and considerably shortening standard battery lifecycles. The RHB-1530 integrates a pulse capacitor and rechargeable lithium battery that provides large pulse discharge capability under extreme temperature from -40℃ to 85℃. With a low trickle charge current requirement and a high energy capacity (240 mAh), the RHB-1530 is perfect for storing power from energy harvesting devices in wireless IoT sensors.
| Xidas IOT | |
|---|---|
| Product Category | Batteries |
| Product Number | RHB-1530 |
| Product Name | Rechargable High-Pulse Battery |
| Application | Vibration Energy Harvesting Generator |