Xiamen Wintrustek Advanced Materials Co., Ltd. Hexagonal Boron Nitride Powder

Description
Hexagonal Boron Nitride is a hexagonal crystal composed of nitrogen and Boron atoms, which has a graphite-like layer structure and appears as a loose, lubricious, moisture-absorbing, light white powder, so it is also called "white graphite". The theoretical density is 2.27g/cm³, specific gravity is 2.43, and Mohs hardness is 2. Hexagonal Boron Nitride has good electrical insulation, thermal conductivity, and chemical stability. Hexagonal Boron Nitride is insoluble in cold water, hydrolysis is very slow when boiling, and a small amount of boric acid and ammonia will be produced, it does not react with weak acids and strong bases at room temperature, but slightly soluble in hot acids. It can only be decomposed by treatment with molten sodium hydroxide and potassium hydroxide. Typical Features High temperature resistant High thermal conductivity Low thermal expansion Good electrical insulation High Boron purity Good corrosion resistant Applications Boron Nitride is suitable for high temperature solid lubricant, extrusion anti-wear additive, additive for producing ceramic composite material, refractory material and anti-oxidation additive, and it is high temperature resistant insulating material. Boron Nitride is the release agent for glass and metal forming, lubricant for metal drawing. Boron Nitride is a special electrolytic and resistive material in high temperature state. Boron Nitride is suitable for heat sealing desiccant of transistor and additive of plastic resin and other polymers. Boron Nitride can be pressed into various shapes of Boron Nitride products can be used for high temperature, high pressure, insulation, heat dissipation parts. Boron Nitride is the heat shielding material in aerospace. Boron Nitride is the insulator of high voltage and high frequency electricity and plasma arc. Boron Nitride is the structural material of atomic reactor. Boron Nitride is suitable for aircraft, rocket engine nozzle. Boron Nitride can be used as the break ring of continuous cast steel and the release agent of continuous cast aluminum. Boron Nitride is suitable for cosmetic filler, non-toxic and has lubricity and gloss Wintrustek Advanced Materials is a leading ceramic powders supplier. We provide high-quality Boron Nitride ceramic powder at a competitive price. Package: 5kg/bag, 10kg/ctn More Materials: Our Ceramic Powders include: Boron Nitride (BN) Powder Boron Carbide (B4C) Powder Aluminum Nitride (AlN) Powder
Description
Hexagonal Boron Nitride is a hexagonal crystal composed of nitrogen and Boron atoms, which has a graphite-like layer structure and appears as a loose, lubricious, moisture-absorbing, light white powder, so it is also called "white graphite". The theoretical density is 2.27g/cm³, specific gravity is 2.43, and Mohs hardness is 2. Hexagonal Boron Nitride has good electrical insulation, thermal conductivity, and chemical stability. Hexagonal Boron Nitride is insoluble in cold water, hydrolysis is very slow when boiling, and a small amount of boric acid and ammonia will be produced, it does not react with weak acids and strong bases at room temperature, but slightly soluble in hot acids. It can only be decomposed by treatment with molten sodium hydroxide and potassium hydroxide. Typical Features High temperature resistant High thermal conductivity Low thermal expansion Good electrical insulation High Boron purity Good corrosion resistant Applications Boron Nitride is suitable for high temperature solid lubricant, extrusion anti-wear additive, additive for producing ceramic composite material, refractory material and anti-oxidation additive, and it is high temperature resistant insulating material. Boron Nitride is the release agent for glass and metal forming, lubricant for metal drawing. Boron Nitride is a special electrolytic and resistive material in high temperature state. Boron Nitride is suitable for heat sealing desiccant of transistor and additive of plastic resin and other polymers. Boron Nitride can be pressed into various shapes of Boron Nitride products can be used for high temperature, high pressure, insulation, heat dissipation parts. Boron Nitride is the heat shielding material in aerospace. Boron Nitride is the insulator of high voltage and high frequency electricity and plasma arc. Boron Nitride is the structural material of atomic reactor. Boron Nitride is suitable for aircraft, rocket engine nozzle. Boron Nitride can be used as the break ring of continuous cast steel and the release agent of continuous cast aluminum. Boron Nitride is suitable for cosmetic filler, non-toxic and has lubricity and gloss Wintrustek Advanced Materials is a leading ceramic powders supplier. We provide high-quality Boron Nitride ceramic powder at a competitive price. Package: 5kg/bag, 10kg/ctn More Materials: Our Ceramic Powders include: Boron Nitride (BN) Powder Boron Carbide (B4C) Powder Aluminum Nitride (AlN) Powder

Suppliers

Company
Product
Description
Supplier Links
Hexagonal Boron Nitride Powder -  - Xiamen Wintrustek Advanced Materials Co., Ltd.
Xiamen, Fujian, China
Hexagonal Boron Nitride Powder
Hexagonal Boron Nitride Powder
Hexagonal Boron Nitride is a hexagonal crystal composed of nitrogen and Boron atoms, which has a graphite-like layer structure and appears as a loose, lubricious, moisture-absorbing, light white powder, so it is also called "white graphite". The theoretical density is 2.27g/cm³, specific gravity is 2.43, and Mohs hardness is 2. Hexagonal Boron Nitride has good electrical insulation, thermal conductivity, and chemical stability. Hexagonal Boron Nitride is insoluble in cold water, hydrolysis is very slow when boiling, and a small amount of boric acid and ammonia will be produced, it does not react with weak acids and strong bases at room temperature, but slightly soluble in hot acids. It can only be decomposed by treatment with molten sodium hydroxide and potassium hydroxide. Typical Features High temperature resistant High thermal conductivity Low thermal expansion Good electrical insulation High Boron purity Good corrosion resistant Applications Boron Nitride is suitable for high temperature solid lubricant, extrusion anti-wear additive, additive for producing ceramic composite material, refractory material and anti-oxidation additive, and it is high temperature resistant insulating material. Boron Nitride is the release agent for glass and metal forming, lubricant for metal drawing. Boron Nitride is a special electrolytic and resistive material in high temperature state. Boron Nitride is suitable for heat sealing desiccant of transistor and additive of plastic resin and other polymers. Boron Nitride can be pressed into various shapes of Boron Nitride products can be used for high temperature, high pressure, insulation, heat dissipation parts. Boron Nitride is the heat shielding material in aerospace. Boron Nitride is the insulator of high voltage and high frequency electricity and plasma arc. Boron Nitride is the structural material of atomic reactor. Boron Nitride is suitable for aircraft, rocket engine nozzle. Boron Nitride can be used as the break ring of continuous cast steel and the release agent of continuous cast aluminum. Boron Nitride is suitable for cosmetic filler, non-toxic and has lubricity and gloss Wintrustek Advanced Materials is a leading ceramic powders supplier. We provide high-quality Boron Nitride ceramic powder at a competitive price. Package: 5kg/bag, 10kg/ctn More Materials: Our Ceramic Powders include: Boron Nitride (BN) Powder Boron Carbide (B4C) Powder Aluminum Nitride (AlN) Powder

Hexagonal Boron Nitride is a hexagonal crystal composed of nitrogen and Boron atoms, which has a graphite-like layer structure and appears as a loose, lubricious, moisture-absorbing, light white powder, so it is also called "white graphite". The theoretical density is 2.27g/cm³, specific gravity is 2.43, and Mohs hardness is 2.

Hexagonal Boron Nitride has good electrical insulation, thermal conductivity, and chemical stability.

Hexagonal Boron Nitride is insoluble in cold water, hydrolysis is very slow when boiling, and a small amount of boric acid and ammonia will be produced, it does not react with weak acids and strong bases at room temperature, but slightly soluble in hot acids. It can only be decomposed by treatment with molten sodium hydroxide and potassium hydroxide.

Typical Features

  • High temperature resistant
  • High thermal conductivity
  • Low thermal expansion
  • Good electrical insulation
  • High Boron purity
  • Good corrosion resistant

Applications

  • Boron Nitride is suitable for high temperature solid lubricant, extrusion anti-wear additive, additive for producing ceramic composite material, refractory material and anti-oxidation additive, and it is high temperature resistant insulating material.
  • Boron Nitride is the release agent for glass and metal forming, lubricant for metal drawing.
  • Boron Nitride is a special electrolytic and resistive material in high temperature state.
  • Boron Nitride is suitable for heat sealing desiccant of transistor and additive of plastic resin and other polymers.
  • Boron Nitride can be pressed into various shapes of Boron Nitride products can be used for high temperature, high pressure, insulation, heat dissipation parts.
  • Boron Nitride is the heat shielding material in aerospace.
  • Boron Nitride is the insulator of high voltage and high frequency electricity and plasma arc.
  • Boron Nitride is the structural material of atomic reactor.
  • Boron Nitride is suitable for aircraft, rocket engine nozzle.
  • Boron Nitride can be used as the break ring of continuous cast steel and the release agent of continuous cast aluminum.
  • Boron Nitride is suitable for cosmetic filler, non-toxic and has lubricity and gloss

Wintrustek Advanced Materials is a leading ceramic powders supplier. We provide high-quality Boron Nitride ceramic powder at a competitive price.

Package:

  • 5kg/bag, 10kg/ctn

More Materials:

  • Our Ceramic Powders include:
  • Boron Nitride (BN) Powder
  • Boron Carbide (B4C) Powder
  • Aluminum Nitride (AlN) Powder
Supplier's Site

Technical Specifications

  Xiamen Wintrustek Advanced Materials Co., Ltd.
Product Category Ceramic Powders and Precursors
Product Name Hexagonal Boron Nitride Powder
Material Type Boron Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Resifa™ Sunlovely™ Fine Silica Product -  - AGC Chemicals Americas, Inc.
Specs
Material Type Silicate / Clay; Silica or fused silica
Type Powder, Grain or Grog
Applications Corrosion resistant; Cosmetics, Humidity Control
View Details
Boron Nitride Powder -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride
Type Powder, Grain or Grog
Applications HV / Electrical; Semiconductor package filling, LED cooling package
View Details
Alumina Ceramic Tube -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina
Density 3.6 to 3.95 g/cc (30.04 to 32.96 lbs/gal)
Max Use Temperature 1500 to 1650 C (2732 to 3002 F)
View Details