XFMRS, Inc. Fixed Inductors - XFHCL6-R33M XFHCL6-R33M

Description
Manufacturer: XFMRS Inc. Win Source Part Number: 1282106-XFHCL6-R33M Family Name: XFHCL6-R33M Manufacturer Homepage: www.xfmrs.com RoHS State: Request Verification Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: XFMRS Inc. Win Source Part Number: 1282106-XFHCL6-R33M Family Name: XFHCL6-R33M Manufacturer Homepage: www.xfmrs.com RoHS State: Request Verification Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - XFHCL6-R33M
1282106-XFHCL6-R33M
Fixed Inductors - XFHCL6-R33M 1282106-XFHCL6-R33M
Manufacturer: XFMRS Inc. Win Source Part Number: 1282106-XFHCL6-R33M Family Name: XFHCL6-R33M Manufacturer Homepage: www.xfmrs.com RoHS State: Request Verification Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: XFMRS Inc.
Win Source Part Number: 1282106-XFHCL6-R33M
Family Name: XFHCL6-R33M
Manufacturer Homepage: www.xfmrs.com
RoHS State: Request Verification
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - XFHCL6-R33M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XFHCL6-R33M
Fixed Inductors XFHCL6-R33M
FIXED IND 330NH 20A 3.9 MOHM SMD

FIXED IND 330NH 20A 3.9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1282106-XFHCL6-R33M XFHCL6-R33M
Product Name Fixed Inductors - XFHCL6-R33M Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Inductance Range 0.3300 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details