XFMRS, Inc. Fixed Inductors - XFHCL6-3R3M XFHCL6-3R3M

Description
Manufacturer: XFMRS Inc. Win Source Part Number: 904003-XFHCL6-3R3M Series: XFHCL6 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 30mOhm Max Package: Reel - TR Mounting: Surface Mount Categories: Inductors Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: XFMRS Inc. Win Source Part Number: 904003-XFHCL6-3R3M Series: XFHCL6 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 30mOhm Max Package: Reel - TR Mounting: Surface Mount Categories: Inductors Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - XFHCL6-3R3M
904003-XFHCL6-3R3M
Fixed Inductors - XFHCL6-3R3M 904003-XFHCL6-3R3M
Manufacturer: XFMRS Inc. Win Source Part Number: 904003-XFHCL6-3R3M Series: XFHCL6 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 30mOhm Max Package: Reel - TR Mounting: Surface Mount Categories: Inductors Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: XFMRS Inc.
Win Source Part Number: 904003-XFHCL6-3R3M
Series: XFHCL6
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 30mOhm Max
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 904003-XFHCL6-3R3M
Product Name Fixed Inductors - XFHCL6-3R3M
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details