Inductor Power Shielded Wirewound 1uH 20% 100KHz 12Q-Factor 11A 0.0085Ohm DCR Product overview: XFHCL6-1R0M from XFMRS is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XFHCL6-1R0M can be used for catalog matching and distributor lookup.
Manufacturer: XFMRS Inc.
Win Source Part Number: 1282105-XFHCL6-1R0M
Manufacturer Homepage: www.xfmrs.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-XFHCL6-1R0M | 1282105-XFHCL6-1R0M |
| Product Name | 1uH 100KHz 11A Inductor and Choke | Fixed Inductors - XFHCL6-1R0M |
| Mounting Option | Surface Mount | |
| Technology | Power | |
| Inductance Range | 1 microH |